TT Electronics Optoswitch; No. Of Pins Tt Electronics/optek Technology OPL820-OC

Description
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:-; Input Current:12mA RoHS Compliant: Yes
Datasheet
Description
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:-; Input Current:12mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; No. Of Pins Tt Electronics/optek Technology - 01C3507 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; No. Of Pins Tt Electronics/optek Technology
01C3507
Optoswitch; No. Of Pins Tt Electronics/optek Technology 01C3507
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:-; Input Current:12mA RoHS Compliant: Yes

OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:-; Input Current:12mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01C3507
Product Name Optoswitch; No. Of Pins Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 284-SMP1307-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100SCS - 16CYQ100SCS - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details