TT Electronics Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology OPL810

Description
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:800nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Description
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:800nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Photodiode, Photologic, 935Nm, TO-18-3 from TT Electronics/Optek Technology features a TO-18 hermetically sealed package with three pins. It operates with a peak sensitivity wavelength of 935 nm and is RoHS compliant. The device is designed for applications requiring high noise immunity and direct TTL/LSTTL interface, making it suitable for non-contact reflective object sensing, assembly line automation, and machine safety. It supports medium-speed data rates up to 250 kBaud, with rise and fall times of approximately 25 nanoseconds. The photodiode is mechanically and spectrally matched to various Optek LEDs, enhancing its versatility in integrated systems.

Datasheet Summary
Powered by GS/AI

The Photodiode, Photologic, 935Nm, TO-18-3 from TT Electronics/Optek Technology features a TO-18 hermetically sealed package with three pins. It operates with a peak sensitivity wavelength of 935 nm and is RoHS compliant. The device is designed for applications requiring high noise immunity and direct TTL/LSTTL interface, making it suitable for non-contact reflective object sensing, assembly line automation, and machine safety. It supports medium-speed data rates up to 250 kBaud, with rise and fall times of approximately 25 nanoseconds. The photodiode is mechanically and spectrally matched to various Optek LEDs, enhancing its versatility in integrated systems.

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology - 01C3501 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology
01C3501
Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology 01C3501
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:800nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:800nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01C3501
Product Name Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology
Tj -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4496 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.2 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details