TT Electronics Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology OPL810-OC

Description
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:800nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:800nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology - 01C3502 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology
01C3502
Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology 01C3502
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:800nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:800nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01C3502
Product Name Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology
Tj -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 36 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diode - 20501611 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details