TT Electronics Sensors, Transducers - Optical Sensors - Photo Detectors - Logic Output OPL810-OC

Description
Win Source Part Number: 1197633-OPL810-OC Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Logic Output Series: Photologic® Type: Photo Detector, Logic Output Package: Bulk Standard Package: 500 Output Type: Open Collector Wavelength: 935nm Package / Case: TO-18 small Temperature Range - Operating: -55°C ~ 105°C (TA) Alternative Parts (Cross-Reference): OPL810OC; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: TT Electronics/Optek Technology Other Names: 2266-OPL810-OC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1197633-OPL810-OC Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Logic Output Series: Photologic® Type: Photo Detector, Logic Output Package: Bulk Standard Package: 500 Output Type: Open Collector Wavelength: 935nm Package / Case: TO-18 small Temperature Range - Operating: -55°C ~ 105°C (TA) Alternative Parts (Cross-Reference): OPL810OC; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: TT Electronics/Optek Technology Other Names: 2266-OPL810-OC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Logic Output - 1197633-OPL810-OC - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Logic Output
1197633-OPL810-OC
Sensors, Transducers - Optical Sensors - Photo Detectors - Logic Output 1197633-OPL810-OC
Win Source Part Number: 1197633-OPL810-OC Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Logic Output Series: Photologic® Type: Photo Detector, Logic Output Package: Bulk Standard Package: 500 Output Type: Open Collector Wavelength: 935nm Package / Case: TO-18 small Temperature Range - Operating: -55°C ~ 105°C (TA) Alternative Parts (Cross-Reference): OPL810OC; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: TT Electronics/Optek Technology Other Names: 2266-OPL810-OC Product Status: Obsolete

Win Source Part Number: 1197633-OPL810-OC
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Logic Output
Series: Photologic®
Type: Photo Detector, Logic Output
Package: Bulk
Standard Package: 500
Output Type: Open Collector
Wavelength: 935nm
Package / Case: TO-18 small
Temperature Range - Operating: -55°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): OPL810OC;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: TT Electronics/Optek Technology
Other Names: 2266-OPL810-OC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1197633-OPL810-OC
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Logic Output
Package / Mounting TO-18 small
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - SP300V2.1-E106-0 - 1169649-SP300V2.1-E106-0 - Win Source Electronics
Specs
Sensor Type Pressure
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers