TT Electronics Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology OPL801

Description
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:110°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:110°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology - 08F2902 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology
08F2902
Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology 08F2902
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:110°C; Product Range:-RoHS Compliant: Yes

PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:110°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F2902
Product Name Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology
Tj -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details