TT Electronics Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology OPL800

Description
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:110°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:110°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology - 08F2901 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology
08F2901
Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology 08F2901
PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:110°C; Product Range:-RoHS Compliant: Yes

PHOTODIODE, PHOTOLOGIC, 935NM, TO-18-3; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-55°C; Operating Temperature Max:110°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F2901
Product Name Photodiode, Photologic, 935Nm, To-18-3; No. Of Pins Tt Electronics/optek Technology
Tj -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 400 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details