TT Electronics Optoswitch; Sensor Output Tt Electronics/optek Technology OPL560A

Description
OPTOSWITCH; Sensor Output:Totem Pole; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:16mA; Product Range:OPL560 Series RoHS Compliant: Yes
Datasheet
Description
OPTOSWITCH; Sensor Output:Totem Pole; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:16mA; Product Range:OPL560 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; Sensor Output Tt Electronics/optek Technology - 01C3487 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; Sensor Output Tt Electronics/optek Technology
01C3487
Optoswitch; Sensor Output Tt Electronics/optek Technology 01C3487
OPTOSWITCH; Sensor Output:Totem Pole; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:16mA; Product Range:OPL560 Series RoHS Compliant: Yes

OPTOSWITCH; Sensor Output:Totem Pole; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:16mA; Product Range:OPL560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 01C3487
Product Name Optoswitch; Sensor Output Tt Electronics/optek Technology
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3228R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SF5/EE-SF5-B Photomicrosensor (Reflective) - EE-SF5-B - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
2 suppliers