TT Electronics Photodiode, Logic O/p; Sensor Output Tt Electronics/optek Technology OPL551

Description
PHOTODIODE, LOGIC O/P; Sensor Output:Totem Pole; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Output Current:16mA; Product Range:OPL551 Series; SVHC:No SVHC (27-Jun-2018); External Depth:2.35mm; RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE, LOGIC O/P; Sensor Output:Totem Pole; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Output Current:16mA; Product Range:OPL551 Series; SVHC:No SVHC (27-Jun-2018); External Depth:2.35mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Logic O/p; Sensor Output Tt Electronics/optek Technology - 69C3073 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Logic O/p; Sensor Output Tt Electronics/optek Technology
69C3073
Photodiode, Logic O/p; Sensor Output Tt Electronics/optek Technology 69C3073
PHOTODIODE, LOGIC O/P; Sensor Output:Totem Pole; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Output Current:16mA; Product Range:OPL551 Series; SVHC:No SVHC (27-Jun-2018); External Depth:2.35mm; RoHS Compliant: Yes

PHOTODIODE, LOGIC O/P; Sensor Output:Totem Pole; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Output Current:16mA; Product Range:OPL551 Series; SVHC:No SVHC (27-Jun-2018); External Depth:2.35mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 69C3073
Product Name Photodiode, Logic O/p; Sensor Output Tt Electronics/optek Technology
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3006464-F - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
EE-SX153 Photomicrosensor (Transmissive) - EE-SX153 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Photoelectric, Industrial - 1882-1017876-ND - DigiKey
Specs
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Through Beam
View Details