PHOTO SENSOR, LATERAL TM, BTP; Sensor Output:Totem Pole; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Output Current:16mA; Product Range:OPL550 Series; SVHC:No SVHC (27-Jun-2018); Fall Time tf:25ns; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 40P0648 |
| Product Name | Photo Sensor, Lateral Tm, Btp; Sensor Output Tt Electronics/optek Technology |
| Power Requirements | DC Powered |