TT Electronics Optoswitch; No. Of Pins Tt Electronics/optek Technology OPL550

Description
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:Through Hole; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Input Current:15mA RoHS Compliant: Yes
Datasheet
Description
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:Through Hole; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Input Current:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; No. Of Pins Tt Electronics/optek Technology - 08F2893 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; No. Of Pins Tt Electronics/optek Technology
08F2893
Optoswitch; No. Of Pins Tt Electronics/optek Technology 08F2893
OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:Through Hole; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Input Current:15mA RoHS Compliant: Yes

OPTOSWITCH; No. of Pins:3Pins; Diode Case Style:Through Hole; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Input Current:15mA RoHS Compliant: Yes

Supplier's Site
Amplified Photo Diode, 935Nm; No. Of Pins Tt Electronics/optek Technology - 58AC3539 - Newark, An Avnet Company
Chicago, IL, United States
Amplified Photo Diode, 935Nm; No. Of Pins Tt Electronics/optek Technology
58AC3539
Amplified Photo Diode, 935Nm; No. Of Pins Tt Electronics/optek Technology 58AC3539
AMPLIFIED PHOTO DIODE, 935NM; No. of Pins:3Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:Photologic RoHS Compliant: Yes

AMPLIFIED PHOTO DIODE, 935NM; No. of Pins:3Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:Photologic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F2893
Product Name Optoswitch; No. Of Pins Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B482G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type LLD - Model: YG902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details