TT Electronics Isolator; No. Of Channels Tt Electronics/optek Technology OPI1290-066

Description
ISOLATOR; No. of Channels:1 Channel; Isolation Voltage:15kV; No. of Pins:5Pins; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Operating Temperature Max:75°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
ISOLATOR; No. of Channels:1 Channel; Isolation Voltage:15kV; No. of Pins:5Pins; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Operating Temperature Max:75°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolator; No. Of Channels Tt Electronics/optek Technology - 55M8226 - Newark, An Avnet Company
Chicago, IL, United States
Isolator; No. Of Channels Tt Electronics/optek Technology
55M8226
Isolator; No. Of Channels Tt Electronics/optek Technology 55M8226
ISOLATOR; No. of Channels:1 Channel; Isolation Voltage:15kV; No. of Pins:5Pins; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Operating Temperature Max:75°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

ISOLATOR; No. of Channels:1 Channel; Isolation Voltage:15kV; No. of Pins:5Pins; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Operating Temperature Max:75°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
OPI1290-066
Logic Output Optocouplers OPI1290-066
Logic Output Optocouplers Optical Interrupter

Logic Output Optocouplers Optical Interrupter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 55M8226 OPI1290-066
Product Name Isolator; No. Of Channels Tt Electronics/optek Technology Logic Output Optocouplers
Input 20mA
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3021ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8230BC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details