TT Electronics Transistor Output Optocouplers OPI1280-066

Description
Transistor Output Optocouplers Optical Interrupter
Datasheet
Description
Transistor Output Optocouplers Optical Interrupter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Transistor Output Optocouplers
OPI1280-066
Transistor Output Optocouplers OPI1280-066
Transistor Output Optocouplers Optical Interrupter

Transistor Output Optocouplers Optical Interrupter

Buy Now Datasheet
Isolator; No. Of Channels Tt Electronics/optek Technology - 55M8222 - Newark, An Avnet Company
Chicago, IL, United States
Isolator; No. Of Channels Tt Electronics/optek Technology
55M8222
Isolator; No. Of Channels Tt Electronics/optek Technology 55M8222
ISOLATOR; No. of Channels:1 Channel; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:15kV; CTR Min:-; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Operating Temperature Max:75°C RoHS Compliant: Yes

ISOLATOR; No. of Channels:1 Channel; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:15kV; CTR Min:-; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Operating Temperature Max:75°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number OPI1280-066 55M8222
Product Name Transistor Output Optocouplers Isolator; No. Of Channels Tt Electronics/optek Technology
Input 20mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3491MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details