TT Electronics Isolator; No. Of Channels Tt Electronics/optek Technology OPI1280-032

Description
ISOLATOR; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:15kV; CTR Min:-; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Output Voltage:33V RoHS Compliant: Yes
Datasheet
Description
ISOLATOR; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:15kV; CTR Min:-; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Output Voltage:33V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolator; No. Of Channels Tt Electronics/optek Technology - 20M8308 - Newark, An Avnet Company
Chicago, IL, United States
Isolator; No. Of Channels Tt Electronics/optek Technology
20M8308
Isolator; No. Of Channels Tt Electronics/optek Technology 20M8308
ISOLATOR; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:15kV; CTR Min:-; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Output Voltage:33V RoHS Compliant: Yes

ISOLATOR; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:15kV; CTR Min:-; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Output Voltage:33V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
OPI1280-032
Transistor Output Optocouplers OPI1280-032
Transistor Output Optocouplers Optical Interrupter

Transistor Output Optocouplers Optical Interrupter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 20M8308 OPI1280-032
Product Name Isolator; No. Of Channels Tt Electronics/optek Technology Transistor Output Optocouplers
Input 20mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3890MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details