Transistor Output Optocouplers Optical Interrupter
ISOLATOR; No. of Channels:1 Channel; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:15kV; CTR Min:-; Input Current:20mA; Input Current Max:40mA; No. of Channels:1Channels; Operating Temperature Max:75°C RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | OPI1280-018 | 55M8220 |
| Product Name | Transistor Output Optocouplers | Isolator; No. Of Channels Tt Electronics/optek Technology |
| Input | 20mA |