The OPI1264A is an optically coupled isolator containing an 890 nm infrared LED and an NPN silicon phototransistor, housed in a plastic package with a 0.50" / 0.55" input-to-output spacing. It provides 15 kVDC electrical isolation and operates from -40°C to +85°C. The device has a minimum current transfer ratio of 25% at a forward current of 10 mA and collector-emitter voltage of 5 V. It is UL recognized under File No. E58730 for 15 kV DC for one minute.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Bag Product overview: OPI1264A from TT Electronics / Optek Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OPI1264A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-OPI1264A |
| Product Name | Bipolar Transistor |
| Package Type | Bag |