TT Electronics Diode, Photo, 880Nm; No. Of Pins Tt Electronics/optek Technology OPF472

Description
DIODE, PHOTO, 880NM; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:880nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 880NM; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:880nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 880Nm; No. Of Pins Tt Electronics/optek Technology - 08F2854 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 880Nm; No. Of Pins Tt Electronics/optek Technology
08F2854
Diode, Photo, 880Nm; No. Of Pins Tt Electronics/optek Technology 08F2854
DIODE, PHOTO, 880NM; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:880nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

DIODE, PHOTO, 880NM; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:880nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F2854
Product Name Diode, Photo, 880Nm; No. Of Pins Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier; 1.05 V (Max.) @ 1 A; 1 A; 200; 25 A; 50 muA (Max.); 35 ns (Max.) - 70212508 - Allied Electronics, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier
IF 1000 mA
View Details