TT Electronics Diode, Photo, 880Nm, 80°; Wavelength Typ Tt Electronics/optek Technology OPF470

Description
DIODE, PHOTO, 880NM, 80°; Wavelength Typ:880nm; Data Rate Max:-; Data Transmission Distance:-; Product Range:-; Dark Current:100pA; Diode Case Style:TO-18; No. of Pins:3Pins; Operating Temperature Max:100°C; Reverse Voltage Vr:20V RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 880NM, 80°; Wavelength Typ:880nm; Data Rate Max:-; Data Transmission Distance:-; Product Range:-; Dark Current:100pA; Diode Case Style:TO-18; No. of Pins:3Pins; Operating Temperature Max:100°C; Reverse Voltage Vr:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 880Nm, 80°; Wavelength Typ Tt Electronics/optek Technology - 08F2852 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 880Nm, 80°; Wavelength Typ Tt Electronics/optek Technology
08F2852
Diode, Photo, 880Nm, 80°; Wavelength Typ Tt Electronics/optek Technology 08F2852
DIODE, PHOTO, 880NM, 80°; Wavelength Typ:880nm; Data Rate Max:-; Data Transmission Distance:-; Product Range:-; Dark Current:100pA; Diode Case Style:TO-18; No. of Pins:3Pins; Operating Temperature Max:100°C; Reverse Voltage Vr:20V RoHS Compliant: Yes

DIODE, PHOTO, 880NM, 80°; Wavelength Typ:880nm; Data Rate Max:-; Data Transmission Distance:-; Product Range:-; Dark Current:100pA; Diode Case Style:TO-18; No. of Pins:3Pins; Operating Temperature Max:100°C; Reverse Voltage Vr:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F2852
Product Name Diode, Photo, 880Nm, 80°; Wavelength Typ Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Silicon Beamless Schottky Diodes-Pairs and Quads - DMJ3947-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
4 suppliers
Hard To Find - 10MQ040NPBF - 1121063-10MQ040NPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details