TT Electronics Photo Diode; No. Of Pins Tt Electronics/optek Technology OPF422

Description
Photo Diode; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:905nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Photo Diode; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:905nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Diode; No. Of Pins Tt Electronics/optek Technology - 08F2848 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode; No. Of Pins Tt Electronics/optek Technology
08F2848
Photo Diode; No. Of Pins Tt Electronics/optek Technology 08F2848
Photo Diode; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:905nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:- RoHS Compliant: Yes

Photo Diode; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:905nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F2848
Product Name Photo Diode; No. Of Pins Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z150UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 22 volts
View Details
PIN Diode Switches - NPS4-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details