TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB992L11Z OPB992L11Z

Description
Manufacturer: TT Electronics Win Source Part Number: 929705-OPB992L11Z Series: Photologic® Operating Temperature Range: -40°C ~ 70°C (TA) Features: Optical Sensor Through-Beam 0.125" (3.18mm) Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 929705-OPB992L11Z Series: Photologic® Operating Temperature Range: -40°C ~ 70°C (TA) Features: Optical Sensor Through-Beam 0.125" (3.18mm) Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB992L11Z - 929705-OPB992L11Z - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB992L11Z
929705-OPB992L11Z
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB992L11Z 929705-OPB992L11Z
Manufacturer: TT Electronics Win Source Part Number: 929705-OPB992L11Z Series: Photologic® Operating Temperature Range: -40°C ~ 70°C (TA) Features: Optical Sensor Through-Beam 0.125" (3.18mm) Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: TT Electronics
Win Source Part Number: 929705-OPB992L11Z
Series: Photologic®
Operating Temperature Range: -40°C ~ 70°C (TA)
Features: Optical Sensor Through-Beam 0.125" (3.18mm) Module, Pre-Wired
Package: Bulk
Package: Module, Pre-Wired
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929705-OPB992L11Z
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB992L11Z
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Image sensor modules - C16090-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers