TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB991N55Z

Description
SENSOR OPTICAL 3.18MM MOD WIRE
Datasheet
Description
SENSOR OPTICAL 3.18MM MOD WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB991N55Z
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB991N55Z
SENSOR OPTICAL 3.18MM MOD WIRE

SENSOR OPTICAL 3.18MM MOD WIRE

Supplier's Site
Photointerrupters - Slot Type - Logic Output - OPB991N55Z - ODG (Origin Data Global)
Shenzhen, China
Photointerrupters - Slot Type - Logic Output
OPB991N55Z
Photointerrupters - Slot Type - Logic Output OPB991N55Z
SENSOR OPTICAL 3.18MM MOD WIRE

SENSOR OPTICAL 3.18MM MOD WIRE

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Linear Position Sensors Linear Position Sensors
Product Number OPB991N55Z OPB991N55Z
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Photointerrupters - Slot Type - Logic Output
Sensor Technology Time of Flight Optical Position Sensor Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - ATS699LSN-FSWPH-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Technology LVDT Linear Position Sensor
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details