TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB990P11Z

Description
SENSOR OPTICAL 3.18MM MOD WIRE
Description
SENSOR OPTICAL 3.18MM MOD WIRE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB990P11Z
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB990P11Z
SENSOR OPTICAL 3.18MM MOD WIRE

SENSOR OPTICAL 3.18MM MOD WIRE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Linear Position Sensors
Product Number OPB990P11Z
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Sensor Technology Time of Flight Optical Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-A19350LUBATN-RBETR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details