TT Electronics Photointerrupters - Slot Type - Logic Output OPB982N11Z

Description
SENSOR OPTICAL 3.18MM MOD WIRE
Datasheet
Description
SENSOR OPTICAL 3.18MM MOD WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - OPB982N11Z - ODG (Origin Data Global)
Shenzhen, China
Photointerrupters - Slot Type - Logic Output
OPB982N11Z
Photointerrupters - Slot Type - Logic Output OPB982N11Z
SENSOR OPTICAL 3.18MM MOD WIRE

SENSOR OPTICAL 3.18MM MOD WIRE

Supplier's Site Datasheet
Shenzhen, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB982N11Z
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB982N11Z
SENSOR OPTICAL 3.18MM MOD WIRE

SENSOR OPTICAL 3.18MM MOD WIRE

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number OPB982N11Z OPB982N11Z
Product Name Photointerrupters - Slot Type - Logic Output Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Sensor Technology Optical Linear Encoder Time of Flight Optical Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Angle, Linear Position Measuring - 620-A1330LLETR-T-C02TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details