Win Source Part Number: 1232449-OPB980L11Z
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Series: Photologic®
Package: Bulk
Response Time: 70ns
Standard Package: 200
Current - Supply: 15 mA
Output Configuration: Totem Pole, Buffer
Sensing Method: Through-Beam
Sensing Distance: 0.125" (3.18mm)
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Chassis Mount
Package / Case: Module, Pre-Wired
Temperature Range - Operating: -40°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Base Product Number: OPB980
SENSOR OPTICAL 3.18MM MOD WIRE
IC,Photo Gap Detector,1-CHANNEL,G
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 1232449-OPB980L11Z | OPB980L11Z | 73K1195 |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Ic,photo Gap Detector,1-Channel,gap-1B Rohs Compliant Tt Electronics/optek Technology |
| Operation Distance | 0.1250 inch (3.17 mm) |