The OPB973N51 is a slotted optical switch in the OPB960/970/980/990 series, featuring a 3.18mm wide slot and a 1.27mm aperture width. It has an inverter open-collector output driver, designed for direct TTL, LSTTL, and CMOS interface. The device operates over a supply voltage range of 4.5V to 16V, with an input diode forward current of 40mA and reverse voltage of 2V. Operating temperature ranges from -40°C to +70°C, and storage temperature from -40°C to +85°C. The packaging uses PCB leads with no mounting tab, and the aperture is open. The part is compliant with EU RoHS Directive 2002/95/EC.
SLOTTED SWITCH, TRANSISTOR; Sensor Output:Open Collector; Sensor Mounting:Through Hole; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:40mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Product Range:OPB973 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 08F2755 |
| Product Name | Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology |
| Transistor Type | Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology |