TT Electronics Photointerrupters - Slot Type - Logic Output OPB972P55

Description
SENSOR OPTICAL 3.18MM PCB MOUNT
Datasheet
Description
SENSOR OPTICAL 3.18MM PCB MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - OPB972P55 - ODG (Origin Data Global)
Shenzhen, China
Photointerrupters - Slot Type - Logic Output
OPB972P55
Photointerrupters - Slot Type - Logic Output OPB972P55
SENSOR OPTICAL 3.18MM PCB MOUNT

SENSOR OPTICAL 3.18MM PCB MOUNT

Supplier's Site Datasheet
Shenzhen, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB972P55
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB972P55
SENSOR OPTICAL 3.18MM PCB MOUNT

SENSOR OPTICAL 3.18MM PCB MOUNT

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number OPB972P55 OPB972P55
Product Name Photointerrupters - Slot Type - Logic Output Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Sensor Technology Optical Linear Encoder Time of Flight Optical Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1347186-A17301PUCFTN - Win Source Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
3 suppliers
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details