Alternative Parts (Cross-Reference): Cross
Manufacturer: TT Electronics/Optek Technology
Category: Sensors, Transducers Optical Sensors Photointerrupters - Slot Type - Logic Output
Series: Photologic®
Package: Bulk
Product Status: Active
Sensing Distance: 0.125" (3.18mm)
Sensing Method: Through-Beam
Output Configuration: Totem Pole, Inverted
Mounting Type: Through Hole
SENSOR OPTICAL 3.18MM PCB MOUNT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | OPB972L51 | |
| Product Name | Sensors, Transducers Optical Sensors Photointerrupters - Slot Type - Logic Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
| Operation Distance | 0.1250 inch (3.17 mm) |