TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB971N55

Description
SENSOR OPTICAL 3.18MM PCB MOUNT
Datasheet
Description
SENSOR OPTICAL 3.18MM PCB MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB971N55
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB971N55
SENSOR OPTICAL 3.18MM PCB MOUNT

SENSOR OPTICAL 3.18MM PCB MOUNT

Supplier's Site
Photointerrupters - Slot Type - Logic Output - OPB971N55 - ODG (Origin Data Global)
Shenzhen, China
Photointerrupters - Slot Type - Logic Output
OPB971N55
Photointerrupters - Slot Type - Logic Output OPB971N55
SENSOR OPTICAL 3.18MM PCB MOUNT

SENSOR OPTICAL 3.18MM PCB MOUNT

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Linear Position Sensors Linear Position Sensors
Product Number OPB971N55 OPB971N55
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Photointerrupters - Slot Type - Logic Output
Sensor Technology Time of Flight Optical Position Sensor Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details