TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB962T51

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331848-OPB962T51 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output Packaging: Bulk Response Time: 70ns Standard Package: 500 Mounting: Through Hole Current - Supply: 15 mA Output Configuration: Totem Pole, Inverted Sensing Method: Through-Beam Sensing Distance: 0.125" (3.18mm) Voltage - Supply: 4.75V ~ 5.25V Temperature Range - Operating: -40°C ~ 70°C Case / Package: PCB Mount ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Base Product Number: OPB962 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331848-OPB962T51 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output Packaging: Bulk Response Time: 70ns Standard Package: 500 Mounting: Through Hole Current - Supply: 15 mA Output Configuration: Totem Pole, Inverted Sensing Method: Through-Beam Sensing Distance: 0.125" (3.18mm) Voltage - Supply: 4.75V ~ 5.25V Temperature Range - Operating: -40°C ~ 70°C Case / Package: PCB Mount ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Base Product Number: OPB962 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - 1331848-OPB962T51 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
1331848-OPB962T51
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output 1331848-OPB962T51
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331848-OPB962T51 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output Packaging: Bulk Response Time: 70ns Standard Package: 500 Mounting: Through Hole Current - Supply: 15 mA Output Configuration: Totem Pole, Inverted Sensing Method: Through-Beam Sensing Distance: 0.125" (3.18mm) Voltage - Supply: 4.75V ~ 5.25V Temperature Range - Operating: -40°C ~ 70°C Case / Package: PCB Mount ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Base Product Number: OPB962 RoHS Status: RoHS Compliant

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1331848-OPB962T51
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Packaging: Bulk
Response Time: 70ns
Standard Package: 500
Mounting: Through Hole
Current - Supply: 15 mA
Output Configuration: Totem Pole, Inverted
Sensing Method: Through-Beam
Sensing Distance: 0.125" (3.18mm)
Voltage - Supply: 4.75V ~ 5.25V
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: PCB Mount
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Base Product Number: OPB962
RoHS Status: RoHS Compliant

Buy Now Datasheet
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB962T51
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB962T51
SENSOR OPTICAL 3.18MM PCB MOUNT

SENSOR OPTICAL 3.18MM PCB MOUNT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Photoelectric Sensors Proximity Sensors
Product Number 1331848-OPB962T51 OPB962T51
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Operation Distance 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Sensor, 55Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components - 28AH9466 - Newark, An Avnet Company
Specs
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details
2 suppliers
Photoelectric, Industrial - 1882-1041439-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Diffuse scan - SOEG-RTH-M18-NS-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details