TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB960N51 OPB960N51

Description
Manufacturer: TT Electronics Win Source Part Number: 929704-OPB960N51 Series: Photologic® Operating Temperature Range: -40°C ~ 70°C (TA) Features: Optical Sensor Through-Beam 0.125" (3.18mm) PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Family Name: OPB960 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: OPB960N51-ND, 365-1789
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 929704-OPB960N51 Series: Photologic® Operating Temperature Range: -40°C ~ 70°C (TA) Features: Optical Sensor Through-Beam 0.125" (3.18mm) PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Family Name: OPB960 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: OPB960N51-ND, 365-1789
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB960N51 - 929704-OPB960N51 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB960N51
929704-OPB960N51
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB960N51 929704-OPB960N51
Manufacturer: TT Electronics Win Source Part Number: 929704-OPB960N51 Series: Photologic® Operating Temperature Range: -40°C ~ 70°C (TA) Features: Optical Sensor Through-Beam 0.125" (3.18mm) PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Family Name: OPB960 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: OPB960N51-ND, 365-1789

Manufacturer: TT Electronics
Win Source Part Number: 929704-OPB960N51
Series: Photologic®
Operating Temperature Range: -40°C ~ 70°C (TA)
Features: Optical Sensor Through-Beam 0.125" (3.18mm) PCB Mount
Package: Bulk
Package: PCB Mount
Mounting: Through Hole
Family Name: OPB960
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: OPB960N51-ND, 365-1789

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929704-OPB960N51
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB960N51
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Optical Lab. Temperature Sensor FC 1525 - 1-FS63LTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers