OPTOSWITCH, BUFFERED OPEN COLLECTOR; Sensor Output:Open Collector; Sensor Mounting:Panel Mount; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:40mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Input Current:20mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 73K1189 |
| Product Name | Optoswitch, Buffered Open Collector; Sensor Output Tt Electronics/optek Technology |
| RoHS Compliant | RoHS |