TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB941W51Z OPB941W51Z

Description
Manufacturer: TT Electronics Win Source Part Number: 929703-OPB941W51Z Series: Photologic® Operating Temperature Range: -40°C ~ 70°C (TA) Features: Optical Sensor Through-Beam 0.125" (3.18mm) Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB941 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 929703-OPB941W51Z Series: Photologic® Operating Temperature Range: -40°C ~ 70°C (TA) Features: Optical Sensor Through-Beam 0.125" (3.18mm) Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB941 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB941W51Z - 929703-OPB941W51Z - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB941W51Z
929703-OPB941W51Z
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB941W51Z 929703-OPB941W51Z
Manufacturer: TT Electronics Win Source Part Number: 929703-OPB941W51Z Series: Photologic® Operating Temperature Range: -40°C ~ 70°C (TA) Features: Optical Sensor Through-Beam 0.125" (3.18mm) Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB941 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: TT Electronics
Win Source Part Number: 929703-OPB941W51Z
Series: Photologic®
Operating Temperature Range: -40°C ~ 70°C (TA)
Features: Optical Sensor Through-Beam 0.125" (3.18mm) Module, Pre-Wired
Package: Bulk
Package: Module, Pre-Wired
Mounting: Chassis Mount
Family Name: OPB941
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929703-OPB941W51Z
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB941W51Z
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1908067 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting So
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR - 937087-TMP303BDRLR - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Moisture Sensors, Humidity - HDC2010YPAR - 801154-HDC2010YPAR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers