Win Source Part Number: 1350653-OPB941W51
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Series: Photologic®
Package: Bulk
Response Time: 70ns
Standard Package: 1
Current - Supply: 15 mA
Output Configuration: NPN - Open Collector, Buffer
Sensing Method: Through-Beam
Sensing Distance: 0.125" (3.18mm)
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Chassis Mount
Package / Case: Module, Pre-Wired
Temperature Range - Operating: -40°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1350653-OPB941W51 |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
| Operation Distance | 0.1250 inch (3.17 mm) |