Win Source Part Number: 1223901-OPB931W51Z
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Series: Photologic®
Package: Bulk
Response Time: 70ns
Standard Package: 100
Current - Supply: 15 mA
Output Configuration: NPN - Open Collector, Buffer
Sensing Method: Through-Beam
Sensing Distance: 0.125" (3.18mm)
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Chassis Mount
Package / Case: Module, Pre-Wired
Temperature Range - Operating: -40°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1780,OPB931W51Z-
Base Product Number: OPB931
SENSOR OPTICAL 3.18MM MOD WIRE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1223901-OPB931W51Z | OPB931W51Z |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
| Operation Distance | 0.1250 inch (3.17 mm) |