TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB916BZ OPB916BZ

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1234003-OPB916BZ Series: Photologic Operating Temperature Range: -40°C ~ 80°C (TA) Package: Module, Pre-Wired Response Time: 50ns Mounting: Chassis Mount Operating Supply Voltage: 4.5 V ~ 16 V Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Family Name: OPB916B Sensing Distance: 0.200" (5.08mm) Categories: Sensors, Transducers Operating Supply Current: 7mA Manufacturer Homepage: www.ttelectronics.co m/ Introduction Date: November 16, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1234003-OPB916BZ Series: Photologic Operating Temperature Range: -40°C ~ 80°C (TA) Package: Module, Pre-Wired Response Time: 50ns Mounting: Chassis Mount Operating Supply Voltage: 4.5 V ~ 16 V Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Family Name: OPB916B Sensing Distance: 0.200" (5.08mm) Categories: Sensors, Transducers Operating Supply Current: 7mA Manufacturer Homepage: www.ttelectronics.co m/ Introduction Date: November 16, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB916BZ - 1234003-OPB916BZ - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB916BZ
1234003-OPB916BZ
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB916BZ 1234003-OPB916BZ
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1234003-OPB916BZ Series: Photologic Operating Temperature Range: -40°C ~ 80°C (TA) Package: Module, Pre-Wired Response Time: 50ns Mounting: Chassis Mount Operating Supply Voltage: 4.5 V ~ 16 V Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Family Name: OPB916B Sensing Distance: 0.200" (5.08mm) Categories: Sensors, Transducers Operating Supply Current: 7mA Manufacturer Homepage: www.ttelectronics.co m/ Introduction Date: November 16, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1234003-OPB916BZ
Series: Photologic
Operating Temperature Range: -40°C ~ 80°C (TA)
Package: Module, Pre-Wired
Response Time: 50ns
Mounting: Chassis Mount
Operating Supply Voltage: 4.5 V ~ 16 V
Output Configuration: Pull-Up Resistor, Buffer
Sensing Method: Transmissive
Family Name: OPB916B
Sensing Distance: 0.200" (5.08mm)
Categories: Sensors, Transducers
Operating Supply Current: 7mA
Manufacturer Homepage: www.ttelectronics.com/
Introduction Date: November 16, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1234003-OPB916BZ
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB916BZ
Operating Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP200 - 969253-KP200 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details