TT Electronics Photointerrupters - Slot Type - Logic Output OPB916B

Description
SENSOR OPTICAL 5.08MM MOD WIRE
Datasheet
Description
SENSOR OPTICAL 5.08MM MOD WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - OPB916B - ODG (Origin Data Global)
Shenzhen, China
Photointerrupters - Slot Type - Logic Output
OPB916B
Photointerrupters - Slot Type - Logic Output OPB916B
SENSOR OPTICAL 5.08MM MOD WIRE

SENSOR OPTICAL 5.08MM MOD WIRE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number OPB916B
Product Name Photointerrupters - Slot Type - Logic Output
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL042 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3150 inch (8 mm)
Repeatability 0.0062 mils (0.1580 µm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-2013-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details