Win Source Part Number: 1357079-OPB901W55Z
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TT Electronics/Optek Technology
Series: Photologic®
Package: Bulk
Product Status: Active
Package / Case: Module, Pre-Wired
Base Product Number: OPB901
Mounting Type: Chassis Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Output Configuration: NPN - Open Collector, Buffer
Current - Supply: 15 mA
Response Time: 70ns
Sensing Distance: 0.375" (9.53mm)
Sensing Method: Through-Beam
SENSOR OPTICAL 9.53MM MOD WIRE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1357079-OPB901W55Z | OPB901W55Z |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
| Operation Distance | 0.3750 inch (9.52 mm) |