TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB900W51Z OPB900W51Z

Description
Manufacturer: TT Electronics Win Source Part Number: 929701-OPB900W51Z Series: Photologic® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Through-Beam 0.375" (9.53mm) Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB900 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 365-1765, OPB900W51Z-ND
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 929701-OPB900W51Z Series: Photologic® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Through-Beam 0.375" (9.53mm) Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB900 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 365-1765, OPB900W51Z-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB900W51Z - 929701-OPB900W51Z - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB900W51Z
929701-OPB900W51Z
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB900W51Z 929701-OPB900W51Z
Manufacturer: TT Electronics Win Source Part Number: 929701-OPB900W51Z Series: Photologic® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Through-Beam 0.375" (9.53mm) Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB900 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 365-1765, OPB900W51Z-ND

Manufacturer: TT Electronics
Win Source Part Number: 929701-OPB900W51Z
Series: Photologic®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Optical Sensor Through-Beam 0.375" (9.53mm) Module, Pre-Wired
Package: Bulk
Package: Module, Pre-Wired
Mounting: Chassis Mount
Family Name: OPB900
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 365-1765, OPB900W51Z-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929701-OPB900W51Z
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB900W51Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2011660 - RS Components, Ltd.
Specs
Package / Mounting DFN
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Environmental Sensor ICs - 1346652 - RS Components, Ltd.
Specs
Applications LPG Alarms, Portable Combustible Gas Leak Detectors, Detectors For Lng, Lpg
Standards and Certifications RoHS
Operating Temperature -20 C (-4 F)
View Details