TT Electronics Optoswitch; Product Range Tt Electronics/optek Technology OPB890P55Z

Description
Optoswitch; Product Range:-; Input Current Max:20mA; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Output Voltage Max:30V RoHS Compliant: Yes
Datasheet
Description
Optoswitch; Product Range:-; Input Current Max:20mA; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Output Voltage Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; Product Range Tt Electronics/optek Technology - 73K1150 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; Product Range Tt Electronics/optek Technology
73K1150
Optoswitch; Product Range Tt Electronics/optek Technology 73K1150
Optoswitch; Product Range:-; Input Current Max:20mA; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Output Voltage Max:30V RoHS Compliant: Yes

Optoswitch; Product Range:-; Input Current Max:20mA; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Output Voltage Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 73K1150
Product Name Optoswitch; Product Range Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2ED3146MC12LXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - SI8231AD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details