TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB877T55 OPB877T55

Description
Manufacturer: TT Electronics Win Source Part Number: 929699-OPB877T55 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Family Name: OPB877 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 365-2051, OPB877T55-ND
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 929699-OPB877T55 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Family Name: OPB877 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 365-2051, OPB877T55-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB877T55 - 929699-OPB877T55 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB877T55
929699-OPB877T55
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB877T55 929699-OPB877T55
Manufacturer: TT Electronics Win Source Part Number: 929699-OPB877T55 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Family Name: OPB877 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 365-2051, OPB877T55-ND

Manufacturer: TT Electronics
Win Source Part Number: 929699-OPB877T55
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor PCB Mount
Package: Bulk
Package: PCB Mount
Mounting: Through Hole
Family Name: OPB877
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 365-2051, OPB877T55-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929699-OPB877T55
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB877T55
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Factory Programmed Duel Output Linear - A1359LLETR-RP-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details