OPTOSWITCH; No. of Channels:-; Optocoupler Case Style:-; No. of Pins:-; Forward Current If Max:-; Isolation Voltage:-; CTR Min:-; Product Range:-; Aperture Width:1.27mm; Forward Current If:50mA; Forward Voltage:1.3V; Gap Width:3.9mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 08F2705 |
| Product Name | Optoswitch; No. Of Channels Tt Electronics/optek Technology |