TT Electronics Optoswitch; Leaded Process Compatible Tt Electronics/optek Technology OPB865T11

Description
Optoswitch; Leaded Process Compatible:Yes RoHS Compliant: Yes
Description
Optoswitch; Leaded Process Compatible:Yes RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Optoswitch 01C3181 is a slotted optical sensor designed for flexibility in various applications. It features a 0.125,Äù (3.175 mm) wide slot and offers options for aperture widths of 0.050,Äù or 0.010,Äù, allowing for different optical resolutions. The device is available in both opaque and IR transmissive shell materials, providing choices for environmental adaptability. This sensor can be configured with different output logic states, output driver circuits, and mounting configurations, including lead spacing or wire connections, enhancing its compatibility with various systems. The opaque plastic body minimizes sensitivity to visible and near-infrared light, ensuring reliable operation in diverse lighting conditions. The device is compliant with the EU RoHS Directive 2002/95/EC, making it suitable for environmentally conscious projects. It is applicable in non-contact object sensing, assembly line automation, machine automation, and equipment safety applications.

Datasheet Summary
Powered by GS/AI

The Optoswitch 01C3181 is a slotted optical sensor designed for flexibility in various applications. It features a 0.125,Äù (3.175 mm) wide slot and offers options for aperture widths of 0.050,Äù or 0.010,Äù, allowing for different optical resolutions. The device is available in both opaque and IR transmissive shell materials, providing choices for environmental adaptability. This sensor can be configured with different output logic states, output driver circuits, and mounting configurations, including lead spacing or wire connections, enhancing its compatibility with various systems. The opaque plastic body minimizes sensitivity to visible and near-infrared light, ensuring reliable operation in diverse lighting conditions. The device is compliant with the EU RoHS Directive 2002/95/EC, making it suitable for environmentally conscious projects. It is applicable in non-contact object sensing, assembly line automation, machine automation, and equipment safety applications.

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; Leaded Process Compatible Tt Electronics/optek Technology - 01C3181 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; Leaded Process Compatible Tt Electronics/optek Technology
01C3181
Optoswitch; Leaded Process Compatible Tt Electronics/optek Technology 01C3181
Optoswitch; Leaded Process Compatible:Yes RoHS Compliant: Yes

Optoswitch; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 01C3181
Product Name Optoswitch; Leaded Process Compatible Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI60H12AHXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details