TT Electronics Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology OPB854A3

Description
SLOTTED SWITCH, TRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:2.54mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Product Range:OPB854A3 Series RoHS Compliant: Yes
Description
SLOTTED SWITCH, TRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:2.54mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Product Range:OPB854A3 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology - 08F2684 - Newark, An Avnet Company
Chicago, IL, United States
Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology
08F2684
Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology 08F2684
SLOTTED SWITCH, TRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:2.54mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Product Range:OPB854A3 Series RoHS Compliant: Yes

SLOTTED SWITCH, TRANSISTOR; Sensor Output:Phototransistor; Sensor Mounting:Through Hole; Gap Width:2.54mm; Aperture Width:1.52mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Product Range:OPB854A3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 08F2684
Product Name Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology
Transistor Type Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

25V 30A MOSFET Transistor - 285-07N03LA - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Tube/Rail
View Details
2 suppliers
80 V, 1 A NPN medium power transistors - BC56-16PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers