TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output OPB848

Description
Win Source Part Number: 1203972-OPB848 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Response Time: 12µs, 12µs Standard Package: 100 Voltage - Collector Emitter Breakdown (Max): 30 V Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.100" (2.54mm) Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: 365-1021
Request a Quote Datasheet
Description
Win Source Part Number: 1203972-OPB848 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Response Time: 12µs, 12µs Standard Package: 100 Voltage - Collector Emitter Breakdown (Max): 30 V Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.100" (2.54mm) Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: 365-1021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - 1203972-OPB848 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
1203972-OPB848
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output 1203972-OPB848
Win Source Part Number: 1203972-OPB848 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Response Time: 12µs, 12µs Standard Package: 100 Voltage - Collector Emitter Breakdown (Max): 30 V Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.100" (2.54mm) Mounting Type: Through Hole Package / Case: PCB Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: 365-1021

Win Source Part Number: 1203972-OPB848
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Type: Unamplified
Package: Bulk
Response Time: 12µs, 12µs
Standard Package: 100
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - DC Forward (If) (Max): 50 mA
Output Configuration: Phototransistor
Sensing Method: Through-Beam
Sensing Distance: 0.100" (2.54mm)
Mounting Type: Through Hole
Package / Case: PCB Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1021

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1203972-OPB848
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Package / Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Ic, Amr, Angle, Tdfn-Ep-8; Magnetoresistive Sensor Technology Te Connectivity Sensors - 03AC1388 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage ? to 10 volts
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details