The OPB848 is a slotted optical switch with a gallium aluminum arsenide LED and silicon phototransistor in a high-temperature plastic housing, featuring a 2.54 mm wide slot and a 0.635 mm by 1.524 mm aperture for high-resolution sensing. It uses a through-hole mounting style with four pins and operates with a 50 mA forward current and 30 V collector-emitter voltage. The device has a typical on-state collector current of 1.0 mA at 10 V and 20 mA forward current, with output rise and fall times of 8 to 15 µs. Operating and storage temperatures range from -40°C to +85°C. The package is hermetically sealed and meets RoHS standards.
SLOTTED SWITCH, TRANSISTOR; Sensor Output:Phototransist
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 08F2682 |
| Product Name | Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology |
| Transistor Type | Slotted Switch, Transistor; Sensor Output Tt Electronics/optek Technology |