Win Source Part Number: 1348732-OPB847
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Type: Unamplified
Package: Bulk
Response Time: 12µs, 12µs
Standard Package: 100
Voltage - Collector Emitter Breakdown (Max): 30 V
Output Configuration: Phototransistor
Sensing Method: Through-Beam
Sensing Distance: 0.100" (2.54mm)
Mounting Type: Through Hole
Package / Case: PCB Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Current - DC Forward (If) (Max): 50 mA
SENSOR OPT SLOT PHOTOTRAN PCB MT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1348732-OPB847 | OPB847 |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output |
| Operation Distance | 0.1000 inch (2.54 mm) |