The OPB840W11Z is a slotted optical switch designed for non-contact interruptive object sensing applications. It features a 0.125,Äù (3.18 mm) wide slot and operates with a phototransistor output configuration. The device is available in a pre-wired module format with 24,Äù (610 mm) 26 AWG wire leads, making it suitable for chassis mounting. This optical sensor operates within a temperature range of -40°C to +80°C and has a maximum collector-emitter breakdown voltage of 30 V, with a maximum collector current of 30 mA and a maximum forward current of 50 mA. The housing is constructed from opaque plastic to minimize sensitivity to ambient light, and it can be configured with either IR transmissive or opaque shell materials. Applications for this product include assembly line automation, machine safety, and equipment security, providing flexibility for various engineering projects.
Win Source Part Number: 1129568-OPB840W11Z
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Type: Unamplified
Package: Bulk
Standard Package: 100
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 30 mA
Current - DC Forward (If) (Max): 50 mA
Output Configuration: Phototransistor
Sensing Method: Through-Beam
Sensing Distance: 0.125" (3.18mm)
Mounting Type: Chassis Mount
Package / Case: Module, Pre-Wired
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Other Names: OPB-840W11Z,365-1337
Base Product Number: OPB840
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1129568-OPB840W11Z |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output |
| Package / Mounting | Module, Pre-Wired |