TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB835L11 OPB835L11

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1021798-OPB835L11 Packaging: Bulk Type: Unamplified Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.125" (3.18mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1021798-OPB835L11 Packaging: Bulk Type: Unamplified Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.125" (3.18mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB835L11 - 1021798-OPB835L11 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB835L11
1021798-OPB835L11
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB835L11 1021798-OPB835L11
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1021798-OPB835L11 Packaging: Bulk Type: Unamplified Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.125" (3.18mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1021798-OPB835L11
Packaging: Bulk
Type: Unamplified
Mounting: Through Hole
Sensing Method: Transmissive
Sensing Distance: 0.125" (3.18mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1021798-OPB835L11
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB835L11
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - MPVZ7025DP - 928005-MPVZ7025DP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Rug. Temperature Sensor FC 1535 - 1-FS63RTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 533769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details