TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB830W51Z OPB830W51Z

Description
Manufacturer: TT Electronics Win Source Part Number: 929697-OPB830W51Z Operating Temperature Range: -40°C ~ 80°C Features: Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB830 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: OPB830W51Z-ND, 365-1728
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 929697-OPB830W51Z Operating Temperature Range: -40°C ~ 80°C Features: Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB830 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: OPB830W51Z-ND, 365-1728
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB830W51Z - 929697-OPB830W51Z - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB830W51Z
929697-OPB830W51Z
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB830W51Z 929697-OPB830W51Z
Manufacturer: TT Electronics Win Source Part Number: 929697-OPB830W51Z Operating Temperature Range: -40°C ~ 80°C Features: Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB830 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: OPB830W51Z-ND, 365-1728

Manufacturer: TT Electronics
Win Source Part Number: 929697-OPB830W51Z
Operating Temperature Range: -40°C ~ 80°C
Features: Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, Pre-Wired
Package: Bulk
Package: Module, Pre-Wired
Mounting: Chassis Mount
Family Name: OPB830
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: OPB830W51Z-ND, 365-1728

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929697-OPB830W51Z
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB830W51Z
Operating Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 349360 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - M14 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers