TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB829CZ OPB829CZ

Description
Manufacturer: TT Electronics Win Source Part Number: 929696-OPB829CZ Operating Temperature Range: -40°C ~ 80°C Features: Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB829 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 929696-OPB829CZ Operating Temperature Range: -40°C ~ 80°C Features: Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB829 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB829CZ - 929696-OPB829CZ - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB829CZ
929696-OPB829CZ
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB829CZ 929696-OPB829CZ
Manufacturer: TT Electronics Win Source Part Number: 929696-OPB829CZ Operating Temperature Range: -40°C ~ 80°C Features: Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, Pre-Wired Package: Bulk Package: Module, Pre-Wired Mounting: Chassis Mount Family Name: OPB829 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: TT Electronics
Win Source Part Number: 929696-OPB829CZ
Operating Temperature Range: -40°C ~ 80°C
Features: Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, Pre-Wired
Package: Bulk
Package: Module, Pre-Wired
Mounting: Chassis Mount
Family Name: OPB829
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929696-OPB829CZ
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB829CZ
Operating Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906LHALA1 - 1108685-TLE4906LHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting P-SSO-3-2
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Thin Film Based Thermopile Detector - 1M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Line sensors, For spectrophotometry - S5931-1024S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details