TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB826SD OPB826SD

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 791044-OPB826SD Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: PCB Mount Output Configuration: 2 NPN Sensing Method: Transmissive Family Name: OPB826SD Sensing Distance: 0.090" (2.29mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 40mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 30V Introduction Date: July 21, 1997 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 791044-OPB826SD Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: PCB Mount Output Configuration: 2 NPN Sensing Method: Transmissive Family Name: OPB826SD Sensing Distance: 0.090" (2.29mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 40mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 30V Introduction Date: July 21, 1997 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB826SD - 791044-OPB826SD - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB826SD
791044-OPB826SD
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB826SD 791044-OPB826SD
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 791044-OPB826SD Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: PCB Mount Output Configuration: 2 NPN Sensing Method: Transmissive Family Name: OPB826SD Sensing Distance: 0.090" (2.29mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 40mA Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 30V Introduction Date: July 21, 1997 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 791044-OPB826SD
Packaging: Bulk
Type: Unamplified
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: PCB Mount
Output Configuration: 2 NPN
Sensing Method: Transmissive
Family Name: OPB826SD
Sensing Distance: 0.090" (2.29mm)
Categories: Sensors, Transducers
Current - DC Forward (If) (Maximum): 40mA
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Introduction Date: July 21, 1997
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 791044-OPB826SD
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB826SD
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 32 volts
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Temperature Sensor Modules - MD-0008 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details